EN
  • EN
  • DE

LMX1601SLB

Part No LMX1601SLB
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLLatinum™ Low Cost Dual Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202375-LMX1601SLB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX1601SLB CAD Model

Description

The LMX1601SLB is a digitally controlled frequency synthesizer manufactured by National Semiconductor (now Texas Instruments). It's designed for use in various communication systems to generate stable and precise frequencies. This synthesizer integrates a phase-locked loop (PLL) and a digital interface for easy control and programmability.

Applications

  • Cordless Telephones: Generating frequencies for DECT and other cordless standards.
  • Wireless LANs (WLAN): Frequency synthesis in 802.11 a/b/g devices.
  • Mobile Radios: Providing local oscillator signals for portable radios.
  • Cable TV Tuners: Generating frequencies for channel selection.
  • Satellite Receivers: Used in low-noise block downconverters (LNBs).

Features

  • Wide Frequency Range: Operates over a broad range of frequencies.
  • Low Phase Noise: Provides a clean and stable output signal.
  • Digital Control: Programmable via a serial interface.
  • Fractional-N Synthesizer: Enables fine frequency resolution.
  • Power-Down Mode: Reduces power consumption when not in use.
  • On-Chip Loop Filter: Simplifies design and reduces external components.
  • Small Package Size: Space-saving design for easy integration.

Benefits

  • Precise Frequency Generation: Ensures accurate and stable frequency output.
  • Improved Signal Quality: Low phase noise enhances the performance of communication systems.
  • Flexible Frequency Control: Digital interface allows for easy frequency programming.
  • Reduced Power Consumption: Power-down mode extends battery life in portable devices.
  • Simplified Design: On-chip loop filter reduces external component count.

Additional Details

The LMX1601SLB typically includes detailed specifications regarding frequency range, phase noise, output power, and power consumption. It is designed to meet stringent performance requirements for wireless communication applications. Detailed datasheets provide comprehensive electrical characteristics, timing diagrams, and application guidelines for optimal performance. The device is usually controlled through a standard serial interface, allowing for flexible configuration and frequency selection.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess