The STW6NK95Z from STMicroelectronics is a high-performance N-channel Power MOSFET that belongs to the SuperMESH™ family, known for its excellent RDS(on) area ratio and reduced gate charge. This device is specifically designed to offer superior power efficiency and high switching performance in various power supply and conversion technologies.
Key Features:
- High Voltage Capability: With a maximum rating of 950 V, the STW6NK95Z is suitable for high voltage applications, providing a wide safety margin for enhanced reliability.
- Low On-resistance: The device boasts a low on-resistance of just 1.32 Ω, which minimizes conduction losses and improves overall efficiency.
- High Current Rating: Capable of handling continuous currents up to 6 A, this MOSFET can manage significant power levels, making it ideal for high-power circuits.
- Zener-protected: The built-in Zener diode protects the gate from electrostatic discharges and voltage spikes, ensuring stable operation under harsh conditions.
- TO-247 Package: The robust TO-247 package offers excellent thermal performance and is well-suited for high-power applications where space is not a constraint.
Applications:
The STW6NK95Z is versatile and can be used in a wide range of applications, including:
- Switching applications
- Power supplies
- Power converters
- Motor drivers
- Lighting and LED drivers
Why Choose the STW6NK95Z?
STMicroelectronics' commitment to innovation and quality makes the STW6NK95Z a reliable choice for designers and engineers looking for a robust power MOSFET. Its combination of high voltage capability, low on-resistance, and high current handling, along with the added protection features, ensures optimal performance in a variety of power applications. The TO-247 package also provides a practical solution for thermal management, further enhancing the MOSFET's longevity and durability.