EN
  • EN
  • DE

STW6NC90

Part No STW6NC90
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 900V - 2.1ohm - 5.2A TO-247 Zener-Protected PowerMESH™III MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262389-STW6NC90
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW6NC90 CAD Model

Description

The STW6NC90 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This Power MOSFET utilizes the advanced STripFET™ technology, delivering superior performance in terms of both switching efficiency and thermal management. The device is designed to handle high current and high voltage applications, making it an ideal choice for a variety of power conversion and control systems.

Key Features

  • High Voltage Capability: The STW6NC90 is capable of withstanding voltages up to 900V, providing a wide safety margin for electrical devices that experience high voltage spikes or surges.
  • Low On-Resistance: With an RDS(on) value that minimizes conduction losses, this MOSFET ensures high efficiency in power conversion applications.
  • Fast Switching Speed: The device's fast switching characteristics reduce switching losses, which is crucial for high-frequency power converters and inverters.
  • Improved Thermal Performance: The STW6NC90 boasts an excellent thermal performance, which allows for better reliability and longevity of the device under high-power operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown protection, ensuring robustness and reliability in harsh conditions.

Applications

The STW6NC90 is versatile and can be used in a wide array of applications. Some of these include:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Lighting Applications (e.g., LED Drivers)
  • Electronic Ballasts for Fluorescent Lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW6NC90 is no exception, and it is manufactured to meet the highest industry standards for performance and reliability. Customers can trust this Power MOSFET to deliver consistent performance even under the most demanding conditions.

Whether you're designing power supplies, motor controllers, or any application requiring efficient power management, the STW6NC90 from STMicroelectronics is a solid choice that combines state-of-the-art technology with reliability and performance.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess