EN
  • EN
  • DE

STW62N65M5

Part No STW62N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Automotive-grade N-channel 650 V, 0.041 typ., 46 A MDmesh V Power MOSFET in a TO-247 package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 142nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6420pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 330W (Tc)
Rds On (Maximum) @ Id, Vgs 49 mOhm @ 23A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262384-STW62N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW62N65M5
Introduction Date June 19, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STW62N65M5 CAD Model

Description

STW62N65M5 - Power MOSFET by STMicroelectronics

The STW62N65M5 is a state-of-the-art power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This device is a part of their MDmesh™ M5 series, which is renowned for its high efficiency and performance in a wide range of power applications. The STW62N65M5 is crafted to meet the demands of modern high-efficiency power conversion systems, including switched-mode power supplies (SMPS), lighting applications, welding equipment, solar inverters, and more.

With a drain-source voltage (V<sub>DS) of 650V, the STW62N65M5 is well-suited for high-voltage operations. It features a low on-resistance (R<sub>DS(on)) of just 0.036 Ω, minimizing conduction losses and improving overall efficiency. The power MOSFET also boasts a maximum continuous drain current (I<sub>D) of 41 A, making it capable of handling significant power levels without compromising performance.

One of the key advantages of the STW62N65M5 is its enhanced power density, which is a result of STMicroelectronics' innovative MDmesh™ technology. This technology combines a vertical structure with a proprietary strip layout, offering an optimal balance between on-resistance and capacitance, leading to reduced switching losses and better dynamic performance.

The device is housed in a TO-247 long leads package, which is known for its robustness and excellent thermal characteristics. This ensures that the MOSFET can operate reliably even under high temperature and stress conditions. Additionally, the package is designed to facilitate easy mounting on a heatsink, further enhancing its thermal management capabilities.

For designers and engineers looking for a power MOSFET with high reliability, the STW62N65M5 includes several built-in protection features. It is equipped with a 100% avalanche tested design, ensuring safe operation under extreme conditions. Moreover, the device is compliant with the RoHS directive, making it an environmentally friendly choice for power applications.

In summary, the STW62N65M5 from STMicroelectronics is a high-performance power MOSFET that combines efficiency, power density, and reliability. It is an excellent choice for a wide array of high-voltage power conversion applications where performance and durability are of utmost importance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9714 $55.7998
14+ $7.4572 $104.4008
21+ $7.2000 $151.2000
30+ $6.6857 $200.5710
39+ $6.4286 $250.7154
49+ $6.1715 $302.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess