Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188677-IRLU8203
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLU8203 CAD Model

Description

The IRLU8203 is a 30V, Logic-Level, N-Channel MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is designed for low voltage, high-speed switching applications where gate drive voltage is limited. Its logic-level gate drive allows it to be directly driven by microcontrollers and other low-voltage logic circuits.

Applications

  • DC-DC converters: Used in DC-DC converters for switching and voltage regulation.
  • Load switches: Used as load switches to control power to different sections of a circuit.
  • Motor control: Used in small motor control applications for controlling motor speed and direction.
  • Power management: Used in power management circuits for efficient power distribution.
  • Battery management systems (BMS): Used in BMS for switching and protection functions.

Features

  • Logic-Level Gate Drive: Can be directly driven by microcontrollers and other low-voltage logic circuits (5V or 3.3V).
  • 30V Blocking Voltage: Can withstand voltages up to 30V.
  • High Speed Switching: Offers fast switching speeds, reducing switching losses.
  • Low RDS(on): Features a low drain-source on-resistance, minimizing conduction losses.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).
  • Avalanche Rated: Can withstand avalanche conditions for improved reliability.

Benefits

  • Simplified Design: Simplifies circuit design due to its logic-level gate drive requirements.
  • High Efficiency: Minimizes power losses due to its low RDS(on) and fast switching speed.
  • Reduced Component Count: Reduces the need for gate drive circuitry, reducing component count and board space.
  • Improved System Performance: Enhances the performance of power conversion systems through efficient power switching.
  • Enhanced Reliability: Offers robust performance and long-term reliability.

Additional Details: The IRLU8203's gate threshold voltage, RDS(on) at different gate voltages, and thermal resistance are important parameters. The datasheet contains detailed specifications for these parameters, as well as information on safe operating area (SOA) and application circuit examples. Proper gate drive signal and thermal management are crucial for reliable operation.

You May Also Be Interested in

UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention