EN
  • EN
  • DE

STV9302B

Part No STV9302B
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348847-STV9302B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9302B CAD Model

Description

The STV9302B is a high-performance vertical deflection booster designed by STMicroelectronics to drive the vertical deflection yoke of a TV monitor with up to 3 App vertical peak-to-peak current. This integrated circuit is a key component in CRT-based television sets and monitor displays, providing precise control and reliable operation for the vertical deflection system.

Key Features

  • Power Amplifier: Capable of delivering a high current output with excellent linearity, which is essential for accurate image reproduction.
  • Internal Flyback Generator: The STV9302B includes an integrated flyback generator, simplifying the circuit design and reducing external component count.
  • Thermal Protection: It is equipped with a thermal protection circuit that shuts down the IC to prevent overheating and potential damage.
  • Low Power Consumption: Designed for efficiency, it operates with low power dissipation, contributing to the overall energy-saving features of the monitor or TV.

Applications

The STV9302B is ideal for use in CRT-based television sets, high-resolution monitors, and other applications requiring a reliable and high-quality vertical deflection system.

Product Benefits

The STV9302B vertical deflection booster is engineered to provide a high level of performance in vertical size and linearity adjustment, which is critical for maintaining the aspect ratio and geometry of the displayed image. Its integration of multiple functions into a single IC allows for a more compact design and simplifies the overall circuitry of the vertical deflection system. Additionally, the built-in thermal protection ensures long-term reliability and safety in operation, making the STV9302B a preferred choice for manufacturers seeking to enhance the quality and durability of their CRT displays.

Technical Specifications

  • Supply Voltage: Up to 35V
  • Vertical Peak-to-Peak Current: Up to 3 App
  • Package: MiniDIP or PowerSO20

For further information, including detailed technical specifications, application notes, and datasheets, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess