EN
  • EN
  • DE

STV9211

Part No STV9211
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 150 MHz PIXEL VIDEO CONTROLLER FOR MONITORS IN DC-COUPLING MODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348836-STV9211
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STV9211 CAD Model

Description

Introducing the STV9211 from STMicroelectronics

The STV9211 is a cutting-edge vertical deflection booster, designed and manufactured by the renowned STMicroelectronics. This integrated circuit (IC) is tailored for use in high-end television sets and monitors, particularly those that require a compact solution for vertical size correction and east-west correction in flat displays.

At the core of the STV9211's functionality is its ability to drive the vertical deflection coil in TV applications. It operates with supplies up to 35V and can provide a maximum of 2.5Ap-p current to the coil. The booster is designed with an internal flyback generator, which is capable of delivering a flyback voltage of up to 70V, ensuring a crisp and stable picture by maintaining control over the vertical deflection regardless of the screen size or resolution.

One of the standout features of the STV9211 is its flexibility. It boasts an adjustable ramp generator, which allows for precise control over the vertical size of the displayed image. This is particularly important for modern televisions that must accommodate various aspect ratios and resolutions. Additionally, the IC includes an east-west correction circuit that corrects the geometry distortion of the picture commonly found in flat display systems.

The STV9211 is also designed with protection in mind. It includes several safeguards, such as thermal shutdown and guard circuitry, to protect against overvoltage, short circuits, and other potential hazards. This ensures long-term reliability and stability of the television or monitor in which it is installed.

For designers and engineers, the STV9211 is a highly attractive component due to its minimal external components requirement. This not only simplifies the design and reduces the overall bill of materials but also saves valuable space on the PCB. Additionally, the IC is offered in a compact Heptawatt package, which further contributes to the space-saving aspect of the design.

In summary, the STV9211 from STMicroelectronics represents a robust, flexible, and reliable solution for vertical deflection applications in modern television sets and monitors, ensuring high-quality image reproduction with minimal design complexity.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess