EN
  • EN
  • DE

STV7617

Part No STV7617
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description PLASMA DISPLAY PANEL SCAN DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348792-STV7617
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV7617 CAD Model

Description

Product Overview: STV7617 from STMicroelectronics

The STV7617 is a cutting-edge integrated circuit designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance components. This product is tailored for advanced television and display systems, offering a comprehensive solution for driving and controlling LCD panels.

Key Features

  • High-Quality Display Drive: The STV7617 is capable of driving TFT-LCD panels with exceptional precision, ensuring high-quality visual output with vibrant colors and sharp images.
  • Multiple Inputs: It supports a variety of video inputs, including analog and digital signals, providing flexibility in interfacing with different video sources.
  • Advanced Processing: Equipped with sophisticated image processing capabilities, the STV7617 enhances picture quality through features like dynamic contrast adjustment and color management.
  • Energy Efficient: Designed with power efficiency in mind, this IC helps reduce overall power consumption of the display system, making it suitable for energy-conscious applications.

Applications

The versatility of the STV7617 makes it ideal for a wide range of applications in the consumer electronics market. It is commonly used in:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Display panels for gaming systems
  • Industrial display systems

Technical Specifications

The STV7617 boasts a comprehensive set of technical specifications that cater to the demands of modern display technologies:

  • Support for various panel resolutions
  • Integrated on-chip timing controller (TCON)
  • Low electromagnetic interference (EMI) signature
  • Compatibility with multiple CPU interfaces

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STV7617 is no exception, undergoing rigorous testing and quality control processes to ensure it performs to the expectations of manufacturers and consumers alike.

For further information and detailed datasheets, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess