EN
  • EN
  • DE

STV6415DDT

Part No STV6415DDT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348771-STV6415DDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6415DDT CAD Model

Description

STV6415DDT Vertical Deflection Booster from STMicroelectronics

The STV6415DDT is a cutting-edge vertical deflection booster designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance integrated circuit (IC) is specifically engineered to drive the vertical deflection coil in CRT monitors, CRT televisions, and other applications requiring vertical deflection solutions. It is a part of STMicroelectronics' extensive range of vertical deflection boosters that are known for their reliability, efficiency, and compatibility with a wide range of products.

The STV6415DDT boasts an impressive array of features that make it a standout choice for manufacturers and designers. It is capable of delivering a high current output, which ensures crisp and stable images on CRT displays. The device operates with a supply voltage ranging from 30V to 60V, providing flexibility in various design configurations. Additionally, the IC incorporates several protection features, such as thermal shutdown and short-circuit protection, which safeguard the device and the overall system from potential damage due to overheating or electrical faults.

One of the key advantages of the STV6415DDT is its power-saving capabilities. The device is designed to minimize power consumption during operation, which not only extends the life of the display but also contributes to energy efficiency. This makes it an environmentally friendly choice for eco-conscious manufacturers and consumers alike.

The STV6415DDT comes in a compact package, which allows for a smaller PCB footprint and easier integration into space-constrained designs. Its pin configuration is optimized for straightforward implementation, reducing the complexity of circuit designs and speeding up the time-to-market for new products.

In summary, the STV6415DDT from STMicroelectronics is a versatile and powerful vertical deflection booster that delivers high performance, robust protection features, and energy efficiency. It is an ideal solution for driving the vertical deflection coils in CRT-based applications, and its user-friendly design ensures ease of integration into a wide range of electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8667 $52.0020
145+ $0.7112 $103.1240
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6445 $251.3550
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess