EN
  • EN
  • DE

STV6414ADT

Part No STV6414ADT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Audio/video switch matrix
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348767-STV6414ADT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6414ADT CAD Model

Description

STV6414ADT - Multifunction Video Switch Matrix from STMicroelectronics

The STV6414ADT is a versatile video switch matrix that is designed to facilitate video signal switching and processing in a wide range of applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this integrated circuit (IC) is optimized for use in advanced television sets, video recorders, and other multimedia devices.

Key Features:

  • Multiple Video Inputs and Outputs: The STV6414ADT boasts eight video inputs and six outputs, allowing for flexible connectivity options.
  • Integrated Filters: It includes integrated filters for CVBS and Y/C signals to ensure clean video output with minimal noise.
  • Audio Switching Capabilities: In addition to video, it has audio switching capabilities, making it a comprehensive AV switching solution.
  • Standby Mode: With its low-power standby mode, the STV6414ADT conserves energy when not in active use, aligning with energy-saving requirements.
  • I2C Control Interface: The device can be controlled via an I2C bus, allowing for easy integration with microcontrollers or processors.

Applications:

The STV6414ADT is suitable for a variety of applications where video and audio routing is necessary. It is particularly useful in:

  • Television sets
  • DVD players and recorders
  • Set-top boxes
  • Home theater systems
  • Professional video editing and switching equipment

Technical Specifications:

With a wide operating temperature range and the reliability of STMicroelectronics' design and manufacturing processes, the STV6414ADT meets the rigorous demands of modern AV electronics. It is available in a TQFP64 package, making it easy to integrate into a variety of PCB layouts.

Conclusion:

The STV6414ADT from STMicroelectronics represents a sophisticated solution for AV signal management. Its robust feature set and flexible design make it an ideal choice for manufacturers seeking to enhance the multimedia capabilities of their products. By incorporating the STV6414ADT, developers can deliver superior video and audio experiences to end-users.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess