EN
  • EN
  • DE

ADV7341BSTZ

Part No ADV7341BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat Video Encoder, Six 12-Bit Noise Shaped Video® DACS | IC ENCODER VIDEO HDTV 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Encoder
Applications DVD, Blu-Ray
Supply Voltage , Analog 3.3V
Supply Voltage , Digital 1.8V
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ADV7341
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142697-ADV7341BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7341BSTZ CAD Model

Description

Product Overview: ADV7341BSTZ

The ADV7341BSTZ is a high-performance, integrated video encoder from Analog Devices Inc., designed to meet the demanding requirements of advanced video applications. This encoder IC is capable of converting digital video signals into high-quality analog outputs with support for a wide range of video formats and standards.

Key Features

  • Multiple Video Formats: The ADV7341BSTZ supports a variety of video input formats including 8-, 10-, and 12-bit YCrCb 4:2:2, as well as 8-bit RGB 4:4:4.
  • High-Quality Outputs: It delivers high-quality composite (CVBS), S-Video (Y/C), and component (YPrPb/RGB) outputs, making it versatile for various applications.
  • Integrated Filters: On-chip filters help to maintain signal integrity and provide sharp, clear images.
  • Programmable Features: The device features programmable luma and chroma filters, allowing customization for specific application requirements.
  • Advanced Power Management: The ADV7341BSTZ includes power-saving features, with low power consumption modes to extend the life of battery-powered devices.
  • Robust Interface: It offers an I²C interface for straightforward communication and control, simplifying system integration and design.

Applications

The ADV7341BSTZ is ideal for a range of applications that require high-quality video encoding, such as:

  • Professional video editing and broadcasting equipment
  • Video surveillance systems
  • Medical imaging devices
  • Automotive infotainment and navigation systems
  • Portable media players

Technical Specifications

Encased in a compact 64-lead LQFP (Low-profile Quad Flat Package), the ADV7341BSTZ operates over an extended temperature range, making it suitable for industrial environments. The device is also compliant with RoHS standards, ensuring adherence to current environmental regulations.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV7341BSTZ is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding video encoding tasks.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4084 $78.8168
4+ $32.3351 $129.3404
5+ $31.3246 $156.6230
7+ $30.3142 $212.1994
9+ $29.3037 $263.7333
12+ $26.2723 $315.2676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess