EN
  • EN
  • DE

STV2286C

Part No STV2286C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262297-STV2286C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV2286C CAD Model

Description

The STV2286C from STMicroelectronics is a highly integrated television processor that has been designed to cater to the increasing demands of the modern TV market. This advanced chip is capable of delivering high-quality audio and video processing, making it an ideal choice for manufacturers looking to produce state-of-the-art television sets.

Key Features

  • Multi-Standard Video Decoding: The STV2286C supports various video standards, including PAL, SECAM, and NTSC. This makes it versatile and suitable for global markets.
  • High-Quality Audio Processing: With integrated audio processors, the chip provides superior sound quality, enhancing the overall viewing experience.
  • On-Screen Display (OSD): It comes with an advanced OSD engine that allows for clear and customizable user interfaces.
  • Teletext Decoder: The built-in teletext decoder ensures access to text-based television services, which are still popular in many regions.

Applications

The STV2286C is suitable for a wide range of television applications, including:

  • Standard and high-definition TVs
  • Portable and handheld television devices
  • TV-enabled computer monitors

Technical Specifications

The processor boasts a range of technical specifications that contribute to its performance:

  • Integrated VIF/SIF demodulator
  • Advanced color management system
  • Macrovision copy protection compatibility
  • Low power consumption design

Design Support

STMicroelectronics provides comprehensive design support for the STV2286C, including detailed datasheets, technical documentation, and application notes. This ensures that manufacturers can quickly integrate the processor into their designs with minimal hassle.

In conclusion, the STV2286C from STMicroelectronics is a robust and feature-rich integrated TV processor that meets the demands of modern television designs. Its support for multiple video standards and high-quality audio processing makes it a top choice for manufacturers looking to deliver a superior television experience to consumers.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess