EN
  • EN
  • DE

STV2237H

Part No STV2237H
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348710-STV2237H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV2237H CAD Model

Description

STV2237H - STMicroelectronics

The STV2237H is a highly integrated television processor from STMicroelectronics, designed to cater to the advanced requirements of modern television systems. This versatile integrated circuit (IC) is engineered to provide a comprehensive solution for the processing of analog signals in television sets, combining multiple functions into a single chip to streamline design and improve performance.

Key Features

  • Multi-Standard Support: The STV2237H is capable of decoding various analog broadcast standards, including PAL, SECAM, and NTSC. This makes it a flexible option for global markets.
  • Integrated Audio Processing: Alongside video, the IC also includes audio processing capabilities, supporting NICAM, A2, and AM sound standards to deliver a complete multimedia experience.
  • On-Chip Video Decoding: It features an on-chip video decoder that converts analog video signals into digital format, ready for further processing or display.
  • Teletext and Closed Captioning: The STV2237H supports teletext and closed captioning, providing additional services and accessibility for users.
  • OSD (On-Screen Display): An integrated on-screen display generator allows for the easy creation of user interfaces and menus, enhancing the user experience.

Applications

The STV2237H is ideal for a range of television-related applications, including:

  • Standard and multi-sync CRT televisions
  • Portable and flat-screen televisions
  • Television-combination units (e.g., TV-DVD combos)

Advantages

By integrating multiple functions into a single chip, the STV2237H offers several advantages to manufacturers and designers:

  • Reduced Complexity: Simplifies the design of television sets by reducing the number of separate components required.
  • Improved Reliability: A single IC solution can offer greater reliability due to fewer connections and components that could potentially fail.
  • Cost-Effective: Integration can lead to cost savings in both materials and assembly time.
  • Space Saving: Its compact size frees up space on the PCB, allowing for more compact and slimline television designs.

The STV2237H from STMicroelectronics represents a sophisticated and efficient solution for television signal processing, providing manufacturers with the tools to create high-quality, feature-rich television sets for the modern consumer.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4463 $58.7112
58+ $2.0074 $116.4292
90+ $1.9439 $174.9510
123+ $1.8815 $231.4245
159+ $1.8191 $289.2369
213+ $1.6309 $347.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess