EN
  • EN
  • DE

STV1601A

Part No STV1601A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SERIAL INTERFACE TRANSMISSION ENCODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262287-STV1601A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV1601A CAD Model

Description

The STV1601A from STMicroelectronics is a cutting-edge satellite channel decoder designed for high-performance digital satellite TV and radio reception. This innovative product is part of STMicroelectronics' commitment to providing state-of-the-art semiconductor solutions for the consumer electronics market.

Equipped with advanced features, the STV1601A supports DVB-S2X, DVB-S2, and DVB-S standards, making it a versatile choice for a wide range of applications. This decoder is capable of handling 8PSK, 16APSK, and 32APSK modulation schemes, which allows for efficient use of satellite transponder bandwidth and higher data rate services.

With its integrated LDPC and BCH decoders, the STV1601A ensures robust error correction and reliable signal reception even under challenging conditions. Its high symbol rate capability, ranging from 1 Msps to 45 Msps, makes it suitable for both standard and high-definition broadcasts. Additionally, the decoder features a low-noise figure and low power consumption, making it an environmentally friendly choice for energy-conscious consumers.

The STV1601A also includes a variety of interfaces for seamless integration into satellite receiver systems. These include a common interface for conditional access modules, a DiSEqC 2.x interface for satellite dish control, and an I2C interface for communication with other system components. Furthermore, the product offers excellent immunity to interference and supports rapid channel change, enhancing the user experience.

Developers will appreciate the STV1601A's programmability and flexibility, which allows for customization to specific system requirements. The device is offered in a compact package that is designed to fit into modern slimline satellite receiver designs. With its combination of performance, integration, and ease of use, the STV1601A is the ideal choice for next-generation satellite broadcast receivers and personal video recorders (PVRs).

Overall, the STV1601A represents STMicroelectronics' dedication to providing advanced digital technologies that enable crystal-clear audio and video entertainment experiences for consumers around the globe.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess