EN
  • EN
  • DE

STLC7550

Part No STLC7550
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER LOW VOLTAGE ANALOG FRONT END
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261349-STLC7550
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC7550 CAD Model

Description

The STLC7550 is a cutting-edge product from STMicroelectronics, designed to cater to the demanding requirements of modern wireless communication systems. This versatile chip is a testament to STMicroelectronics' commitment to providing innovative solutions that combine performance with energy efficiency.

Key Features

  • High Integration: The STLC7550 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts for product developers.
  • Energy Efficiency: With its low-power consumption, the STLC7550 is ideal for battery-operated devices, ensuring longer operational times and reduced environmental impact.
  • Advanced Connectivity: Offering support for various wireless communication standards, the STLC7550 ensures compatibility with a wide range of devices and networks, enabling seamless data exchange.
  • Robust Performance: Engineered to deliver reliable performance even in challenging conditions, the STLC7550 is suitable for high-demand applications that require consistent operation.

Applications

The STLC7550 is a versatile component that can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Network Infrastructure
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Automotive Connectivity Modules

Technical Specifications

The STLC7550 comes with a comprehensive set of technical specifications designed to meet the needs of a broad spectrum of wireless communication applications. It features high-speed interfaces, robust security protocols, and is manufactured using advanced semiconductor processes for maximum efficiency and reliability.

Conclusion

In summary, the STLC7550 from STMicroelectronics is a powerful and flexible solution that provides the backbone for a variety of wireless communication devices. Its high level of integration, energy efficiency, and robust performance make it an ideal choice for manufacturers looking to create state-of-the-art products. With the STLC7550, STMicroelectronics continues to push the boundaries of what's possible in the world of wireless communication technology.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess