EN
  • EN
  • DE

STV0900BAC

Part No STV0900BAC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Advanced Dual Demodulator For Satellite Digital Tv
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 086816-STV0900BAC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STV0900BAC CAD Model

Description

The STV0900BAC from STMicroelectronics is an advanced dual standard demodulator designed to offer optimal performance for satellite broadcast reception. This cutting-edge component is specifically engineered to cater to both Direct Broadcast Satellite (DBS) and Digital Satellite Equipment Control (DiSEqC) standards, making it a versatile choice for a wide range of satellite-based communication systems.

Key Features

  • Dual Demodulation: Capable of demodulating two independent DVB-S2 signals simultaneously, which is ideal for applications such as personal video recorders (PVRs) and multi-tuner TV sets.
  • Advanced Technology: Incorporates the latest technological advancements to provide superior signal reception and error correction capabilities, ensuring high-quality audio and video streaming.
  • High Symbol Rate: Supports a wide range of symbol rates, from 1 Msps up to 45 Msps for QPSK and 8PSK, accommodating various satellite transmission standards.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0900BAC maintains low power consumption without compromising on performance, making it an eco-friendly choice.
  • DiSEqC 2.x Compliant: Fully supports DiSEqC 2.x commands, allowing for seamless integration with satellite dish equipment and enabling remote control of satellite signal routing.

Applications

The STV0900BAC is an ideal solution for a variety of satellite-based communication systems, including:

  • Set-top boxes with PVR functionality
  • Multi-tuner digital TV sets
  • Professional broadcasting equipment
  • High-definition television (HDTV) receivers
  • Interactive TV applications

Performance and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STV0900BAC is no exception. It is built to meet the high standards of performance required by the satellite broadcast industry, ensuring consistent and reliable operation even in the most demanding environments.

With its dual demodulation capability, advanced error correction, and compliance with current satellite standards, the STV0900BAC represents a state-of-the-art solution for satellite TV and communication providers looking to deliver the best possible user experience.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5172 $58.7236
32+ $3.7064 $118.6048
49+ $3.5909 $175.9541
67+ $3.4754 $232.8518
86+ $3.3587 $288.8482
116+ $3.0122 $349.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess