EN
  • EN
  • DE

STV0681

Part No STV0681
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description DUAL-MODE DIGITAL CAMERA CO-PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348681-STV0681
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV0681 CAD Model

Description

The STV0681 from STMicroelectronics is a versatile and high-performance image processor and USB controller, designed to cater to the rapidly growing market of digital imaging applications. This integrated circuit is an ideal solution for a wide range of products such as digital still cameras, webcams, and other image capture devices that require high-speed data transfer and efficient image processing capabilities.

Key Features

  • High-Quality Image Processing: The STV0681 is equipped with advanced image processing algorithms that ensure crisp and clear images, making it perfect for capturing high-quality photographs and videos.
  • USB Interface: With its built-in USB controller, the product offers seamless connectivity to PCs and other USB-compatible devices, enabling quick and easy transfer of images and data.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0681 maintains low power consumption, which is critical for portable devices where battery life is a key concern.
  • Flexibility: The processor supports a variety of image sensors and provides a flexible platform for developers to create customized solutions tailored to specific market needs.

Applications

The STV0681's robust feature set makes it suitable for a multitude of applications, including:

  • Digital Still Cameras
  • Webcams
  • Video Conferencing Systems
  • Security and Surveillance Cameras
  • Portable Imaging Devices

Technical Specifications

Some of the technical specifications of the STV0681 include high-speed data processing, compatibility with various operating systems, and support for multiple image formats. It is designed with an architecture that allows for firmware upgrades, ensuring the product can evolve with changing technological standards and consumer demands.

Conclusion

The STV0681 from STMicroelectronics represents a significant advancement in digital imaging technology, offering manufacturers the ability to create high-quality, user-friendly imaging products. Its combination of powerful image processing, USB connectivity, and low power consumption makes it a compelling choice for anyone looking to develop cutting-edge digital imaging solutions.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess