Product Overview: STV0399-X
The STV0399-X from STMicroelectronics is a cutting-edge, versatile demodulator that's designed for digital satellite broadcast systems. Engineered with precision and performance in mind, this product is part of ST's long-standing tradition of providing advanced solutions for digital broadcasting technology.
Key Features
- Multi-Standard Support: The STV0399-X is compatible with a variety of digital modulation standards, including QPSK, 8PSK, and 16APSK, making it a highly adaptable solution for different satellite broadcasting needs.
- High Symbol Rate: With its ability to handle a wide range of symbol rates, this demodulator can accommodate various data transmission speeds, ensuring compatibility with both standard and high-definition broadcasts.
- Low Noise Figure: The STV0399-X boasts a low noise figure, which significantly enhances signal quality and reception, resulting in a clearer and more reliable broadcast experience for end-users.
- Error Correction: It includes advanced error correction features such as Forward Error Correction (FEC) to ensure data integrity and minimize transmission errors.
Applications
The flexibility and robust feature set of the STV0399-X make it ideal for a variety of applications in the satellite broadcasting domain, including:
- Digital Satellite TV Receivers
- Set-Top Boxes
- Professional Broadcasting Equipment
- Personal Video Recorders (PVRs)
Technical Specifications
The STV0399-X is built to meet the rigorous demands of modern satellite broadcast systems. Its technical specifications are tailored to ensure seamless integration and operation within a wide range of equipment.
- Input Frequency Range: 950 to 2150 MHz
- Supply Voltage: 3.3V (Typical)
- Operating Temperature Range: -40°C to +85°C
STMicroelectronics' commitment to quality and innovation is evident in the STV0399-X, making it a top choice for manufacturers and designers looking to create high-performance satellite broadcast solutions.