EN
  • EN
  • DE

STV0362

Part No STV0362
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Low-power and ultra compact DVB-T single chip receiver DVB-H broadcast compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348664-STV0362
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STV0362 CAD Model

Description

The STV0362 from STMicroelectronics is a cutting-edge integrated demodulator and decoder designed for advanced digital television applications. This highly versatile chip is engineered to deliver exceptional performance for both terrestrial and cable systems, making it an ideal solution for manufacturers looking to create high-quality, reliable digital TV receivers.

Key Features

  • Multi-Standard Support: The STV0362 is capable of decoding a wide range of digital broadcast standards, including DVB-T for terrestrial broadcasts and DVB-C for cable television, ensuring broad compatibility and flexibility for global markets.
  • High Performance: With its advanced architecture, the STV0362 ensures high-quality signal reception and robust error correction, providing viewers with a crystal-clear television experience even in challenging signal conditions.
  • Integrated Functions: This device integrates numerous functions such as automatic gain control (AGC), forward error correction (FEC), and a transport stream interface, which simplifies the design and reduces the overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0362 operates with minimal power consumption, making it suitable for energy-conscious applications and contributing to the eco-friendliness of the end product.

Applications

The STV0362 is ideal for a range of applications, such as:

  • Set-top boxes for digital terrestrial and cable TV
  • Integrated digital TV sets
  • PC TV tuner cards
  • Portable TV devices

Technical Specifications

Some technical highlights include:

  • Input frequency range suitable for VHF and UHF bands
  • Support for QPSK, 16QAM, 64QAM modulation schemes
  • Embedded Reed-Solomon decoder
  • Programmable transport stream output mode

With its robust integration, the STV0362 from STMicroelectronics provides manufacturers with a highly reliable and cost-effective solution for the next generation of digital television equipment.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess