EN
  • EN
  • DE

STV-674/501C-R01

Part No STV-674/501C-R01
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type CMOS Imaging, Color (RGB)
Sensing Range VGA
Sensitivity 30fps
Embedded Yes, DSP
Supplied Contents Board(s)
Utilized IC / Part STV0674, VV6501
Base Product Number STV0674
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.30.0100
Win Source Part Number 1283741-STV-674/501C-R01
Ultra Librarian 3D Model Ultra Librarian STV-674/501C-R01 CAD Model

Description

The STV-674/501C-R01, from the reputable STMicroelectronics, is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is engineered to deliver exceptional reliability and functionality, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Advanced Technology: Built using cutting-edge semiconductor processes, the STV-674/501C-R01 ensures low power consumption and high-speed operation, contributing to the overall efficiency of the end product.
  • High Integration: This IC incorporates multiple functionalities into a single chip, which helps in reducing the overall component count, saving space, and potentially lowering the cost of the final product.
  • Durability: Designed to withstand harsh operating conditions, the STV-674/501C-R01 is robust against temperature variations, mechanical shocks, and vibrations, ensuring long-term performance.
  • Compatibility: The chip is designed to be compatible with a wide range of peripherals and interfaces, providing designers with the flexibility to integrate it into various electronic systems.

Applications

The versatility of the STV-674/501C-R01 allows it to be used across various applications, including:

  • Automotive systems, such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including robotics, process control, and machine-to-machine communication
  • Consumer electronics, such as smart appliances, home entertainment systems, and wearable technology

Technical Specifications

The STV-674/501C-R01 boasts a range of technical specifications that enable its high performance:

  • Operating Temperature Range: Specified for the industrial temperature range, ensuring reliability in extreme conditions
  • Package Type: Available in a package that is designed for optimal thermal performance and space-saving on the PCB
  • Quality and Standards: Manufactured in compliance with international quality and environmental standards, including RoHS and REACH

With its robust design, advanced features, and wide applicability, the STV-674/501C-R01 from STMicroelectronics is a smart choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Via
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess