EN
  • EN
  • DE

PIC16F18325-I/SL

Part No PIC16F18325-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F18325
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889472-PIC16F18325-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F18325-I/SL CAD Model

Description

Microchip Technology's PIC16F18325-I/SL Microcontroller

The PIC16F18325-I/SL is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and peripheral integration for a wide range of applications. This microcontroller is part of the enhanced mid-range PIC16F family and is well-suited for projects requiring complex functions and low power consumption.

At the heart of the PIC16F18325-I/SL is a high-performance RISC CPU with a wide operating voltage range of 2.3V to 5.5V, allowing it to be used in various power-sensitive applications. The device comes with 3.5 KB of flash memory, which provides ample space for application code, and 256 bytes of data EEPROM for non-volatile storage. It also includes 512 bytes of RAM, ensuring smooth execution of tasks and data handling.

This microcontroller boasts a rich set of peripherals that include:

  • Two PWM modules
  • Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • Four Configurable Logic Cell (CLC) modules
  • Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels
  • Two Comparators
  • Serial Communication modules with EUSART, I2C, and SPI capabilities

The PIC16F18325-I/SL also features an internal 32 MHz oscillator, which eliminates the need for an external clock source, thereby reducing the overall system cost and complexity. Enhanced power management options are available through its Idle and Doze low-power modes, which are ideal for battery-powered and energy-harvesting applications.

For design flexibility, Microchip has equipped this microcontroller with a Configurable Logic Cell (CLC) which allows the user to create custom hardware logic without additional components. This can be particularly useful for creating real-time responses to input signals or generating complex timing sequences.

The package type for this particular variant is SOIC-14 (SL), providing a compact footprint suitable for space-constrained applications. The PIC16F18325-I/SL is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified development and programming.

In summary, the PIC16F18325-I/SL microcontroller is a robust and feature-rich solution that caters to engineers looking for a microcontroller that can deliver performance, efficiency, and versatility in a small package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6831 $50.4930
75+ $1.3810 $103.5750
115+ $1.3378 $153.8470
155+ $1.2947 $200.6785
200+ $1.2515 $250.3000
270+ $1.1221 $302.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,808 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess