EN
  • EN
  • DE

LV3320M-TLM-E

Part No LV3320M-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC RF ELECTR VOLUME AUTO 44QLP / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Base Product Number LV332
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1029304-LV3320M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV3320M-TLM-E CAD Model

Description

ON Semiconductor LV3320M-TLM-E Product Overview

The LV3320M-TLM-E from ON Semiconductor is a state-of-the-art integrated circuit designed for use in a wide range of power management applications. This versatile device is engineered to offer high efficiency and reliability, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The LV3320M-TLM-E is designed to provide optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Robust Thermal Performance: With an excellent thermal design, this IC ensures stable operation even under high load conditions, contributing to the longevity of the product.
  • Compact Size: The small form factor of the LV3320M-TLM-E makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Flexible Applications: It is suitable for a variety of applications, including but not limited to, consumer electronics, automotive systems, and industrial controls.

Technical Specifications

The LV3320M-TLM-E operates over a wide input voltage range, accommodating various power sources and conditions. It features multiple protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it is part of from electrical anomalies.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV3320M-TLM-E is no exception. Manufactured using industry-leading processes, this product meets stringent standards, ensuring high reliability and performance consistency across applications.

Applications

The LV3320M-TLM-E can be integrated into a broad array of products, ranging from portable devices to complex industrial machinery. Its adaptability and efficiency make it particularly well-suited for power supply circuits, DC-DC converters, and energy management systems.

Conclusion

In summary, the LV3320M-TLM-E from ON Semiconductor is a top-tier power management integrated circuit that combines efficiency, compactness, and versatility. Whether for consumer electronics or industrial applications, this IC delivers the performance and reliability that designers require to create innovative and energy-efficient solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess