The STULFC106Q1 is a highly integrated transceiver module designed for Near Field Communication (NFC) and Radio-Frequency Identification (RFID) applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product offers a versatile and efficient solution for contactless communication and data exchange.
Key Features
- Multi-Protocol Support: The STULFC106Q1 supports a wide range of protocols including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693, making it suitable for a variety of NFC applications.
- High Data Rate: With data rates of up to 848 kbit/s, the transceiver allows for fast data transfer, enhancing user experience in applications such as contactless payments, ticketing, and data sharing.
- Energy Efficiency: The device features an automatic power-saving mode, reducing power consumption when not actively communicating, which is crucial for battery-powered devices.
- Integrated EEPROM: Equipped with an embedded EEPROM, the STULFC106Q1 provides non-volatile memory storage for user data and configuration settings.
Applications
- Point of Sale (POS) terminals
- Access control systems
- Public transportation ticketing systems
- Passport and ID verification
- Smart advertising and smart posters
Technical Specifications
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package: QFN-32 (5x5 mm)
The STULFC106Q1 is designed to meet the stringent requirements of various NFC and RFID applications, offering designers a flexible and powerful solution. Its robust design and compatibility with multiple communication standards make it an ideal choice for developers looking to integrate NFC/RFID capabilities into their products. With its high-performance features and STMicroelectronics' commitment to quality, the STULFC106Q1 is set to play a pivotal role in the expanding world of contactless technology.