EN
  • EN
  • DE

STTH602C

Part No STTH602C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Ultrafast recovery diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262206-STTH602C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH602C CAD Model

Description

STTH602C Ultra-fast Recovery Diode from STMicroelectronics

The STTH602C is a high-performance ultra-fast recovery diode designed by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to cater to the demanding requirements of high-efficiency converters and SMPS (Switched-Mode Power Supplies), as well as other power switching applications.

With a reverse voltage of 600V and an average forward current of 60A, the STTH602C is capable of handling high surge currents without performance degradation, making it an ideal choice for robust and reliable power conversion. Its ultra-fast recovery time reduces switching losses and improves the efficiency of the power conversion process, which is crucial for energy-sensitive applications.

The STTH602C diode features a low forward voltage drop (Vf), which minimizes the power dissipation during conduction, thereby enhancing the overall thermal efficiency of the system. This characteristic is particularly beneficial in applications where thermal management is a critical concern, such as in high-density power supplies.

Constructed with STMicroelectronics' advanced silicon technology, the STTH602C ensures high junction temperature capability, which enhances the reliability and longevity of the device under extreme operating conditions. The diode is also characterized by its excellent switching behavior, a feature that significantly improves the performance of the end application.

The package of the STTH602C is designed to offer high mechanical robustness and excellent heat dissipation. It is available in a TO-247 package, which is widely recognized for its ability to handle high power levels and its ease of mounting on a heatsink.

Whether it's for industrial power supplies, motor control circuits, or any application requiring efficient and reliable high-speed switching, the STTH602C ultra-fast recovery diode from STMicroelectronics stands out as a superior choice for designers and engineers seeking to optimize their power conversion systems.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for expert guidance on integrating the STTH602C into your design.

You May Also Be Interested in

Intel
Lowest to $50.4238
Nordic Semiconductors
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Panasonic
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5100 $59.5700
17+ $6.9820 $118.6940
26+ $6.7637 $175.8562
36+ $6.5465 $235.6740
46+ $6.3282 $291.0972
62+ $5.6734 $351.7508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess