EN
  • EN
  • DE

STTH5L06RL

Part No STTH5L06RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 106050-STTH5L06RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH5L06RL CAD Model

Description

STTH5L06RL - Ultrafast High Voltage Rectifier

The STTH5L06RL, manufactured by STMicroelectronics, is an ultrafast high voltage rectifier that is designed to meet the stringent requirements of modern electronic applications. This device is part of the Turbo 2 ultrafast high voltage series, which is known for its exceptional performance in terms of switching speed and robustness in high voltage environments.

Key Features:

  • High Reverse Voltage Capability: With a reverse voltage of up to 600V, the STTH5L06RL is suitable for high voltage applications, providing a reliable solution for circuits that require efficient voltage rectification.
  • Ultrafast Switching: The rectifier boasts an ultrafast switching speed, with a reverse recovery time of less than 35ns. This feature makes it ideal for high-frequency operations and reduces losses in fast switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures high efficiency, which is crucial for power conservation and thermal management in high-performance systems.
  • High Surge Current Capability: The device can handle high surge currents, making it robust against transient overloads and enhancing the reliability of the application it is used in.
  • Surface-Mount Package: The STTH5L06RL comes in a DPAK (TO-252) surface-mount package, which is well-suited for compact designs and automated assembly processes.

Applications:

The versatility of the STTH5L06RL allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes
  • DC/DC converters
  • Snubber diodes
  • Motor control circuits

With its high reliability and performance, the STTH5L06RL is an excellent choice for designers looking to improve the efficiency and durability of their high voltage applications. STMicroelectronics' commitment to quality ensures that this rectifier will deliver top-notch performance and a long operational lifespan.

Quality and Environmental Standards:

The STTH5L06RL complies with various international standards, including RoHS and the latest environmental regulations. This commitment to environmental responsibility ensures that the product can be used in a broad range of markets, including those with strict environmental compliance requirements.

Overall, the STTH5L06RL is a testament to STMicroelectronics' ability to provide advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4200 $50.4000
295+ $0.3446 $101.6570
450+ $0.3338 $150.2100
620+ $0.3231 $200.3220
805+ $0.3123 $251.4015
1,075+ $0.2800 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess