EN
  • EN
  • DE

STTH30R06W

Part No STTH30R06W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.85V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Style Through Hole
Package DO-247-2 (Straight Leads)
Manufacturer Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262192-STTH30R06W
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH30R06W
Introduction Date October 18, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH30R06W CAD Model

Description

STTH30R06W - Ultrafast Recovery Diode

The STTH30R06W is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the stringent requirements of high efficiency in power conversion applications. With its exceptional switching capabilities and low power losses, the STTH30R06W is ideal for a range of applications, including switch-mode power supplies, high-frequency converters, and freewheeling diodes in power factor correction circuits.

Key Features:

  • High Reverse Voltage: With a reverse voltage of 600V, the STTH30R06W can handle high voltage environments, providing reliable performance in challenging conditions.
  • Ultrafast Soft Recovery: The diode features an ultrafast recovery time, minimizing switching losses and improving the efficiency of the overall system.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and enhances thermal efficiency, which is critical for maintaining the integrity of the device under high switching frequencies.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring robust performance during transient conditions.

Applications:

  • Switch-mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber and clamping circuits
  • High-frequency inverters
  • Freewheeling diodes in various converter types

The STTH30R06W is housed in a TO-247 package, which offers excellent thermal performance and is suitable for high-power density designs. Its construction is optimized for reduced thermal resistance and increased heat dissipation, ensuring long-term reliability and stability.

STMicroelectronics provides comprehensive technical support for the STTH30R06W, including detailed datasheets, application notes, and simulation models to facilitate design-in processes and help engineers maximize the diode's performance in their applications.

In summary, the STTH30R06W ultrafast recovery diode from STMicroelectronics is a top-tier component for designers looking to enhance the efficiency and reliability of their power conversion systems. With its superior switching speed, high voltage capacity, and robust design, it stands out as a preferred choice for cutting-edge electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0695 $52.1815
40+ $2.5186 $100.7440
62+ $2.4399 $151.2738
85+ $2.3612 $200.7020
110+ $2.2825 $251.0750
147+ $2.0464 $300.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess