Products specifications Report Issue?

Category CPU
Win Source Part Number 1436925-SDA3000AIO2BX
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian SDA3000AIO2BX CAD Model

Description

The SDA3000AIO2BX belongs to AMD's legacy collection of processors, specifically under the AMD Processor Legacy Tray sub-category. This model, recognized as the Sempron 3000, operates on the Socket 754 platform, catering to the budget-conscious segment of the computing market. Designed with a 64-bit architecture, it was among the initial waves of affordable processors to make the transition from 32-bit, thereby offering improved performance and compatibility with newer software and operating systems. The Sempron 3000 emerged as a popular choice for entry-level computing, offering an efficient single-core solution for everyday tasks such as web browsing, document editing, and multimedia playback. Although it operates at lower frequencies compared to modern CPUs, its legacy in facilitating the transition towards more accessible 64-bit computing marks its significance. With its low power consumption and ability to handle basic computing tasks, the SDA3000AIO2BX remains a point of interest for those exploring the evolution of budget-friendly processors.

You May Also Be Interested in

Dell
Intel GOLD 5317 3.00GHz 12C 18M 150W
Need more? Email Us
ECAD model for DELL 2K01X - Intel GOLD 5317 3.00GHz 12C 18M 150W
Dell
Intel E7-8867V4 2.40GHz 18C 45M 165W
Need more? Email Us
ECAD model for DELL 4TWKR - Intel E7-8867V4 2.40GHz 18C 45M 165W
Dell
AMD Opteron 6380 2.50GHz 16C 16M 115W
Need more? Email Us
ECAD model for DELL KNDVM - AMD Opteron 6380 2.50GHz 16C 16M 115W
Dell
Intel E7450 2.40GHz 6C 12M 90W
Need more? Email Us
ECAD model for DELL P249G - Intel E7450 2.40GHz 6C 12M 90W
Dell
Intel Gold 6330 2.0GHz 28C 42M 205W
Need more? Email Us
ECAD model for DELL XNW1D - Intel Gold 6330 2.0GHz 28C 42M 205W
EMC
EMC CPU Heatsink
Need more? Email Us
ECAD model for EMC 022-000-196 - EMC CPU Heatsink
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL KVFM1 - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel E5-2630LV3 1.8GHz 8C 20M 55W
Need more? Email Us
ECAD model for DELL J1XW7 - Intel E5-2630LV3 1.8GHz 8C 20M 55W
Dell
DELL Intel Xeon Gold 5120
Need more? Email Us
ECAD model for DELL 52GXW - Intel Gold 5120 3.20GHz 14C 19.25M 105W

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention