Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 3.4 V @ 25 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 60 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-STTH25M06FP
Standard Package 50
Win Source Part Number 1201506-STTH25M06FP
Ultra Librarian 3D Model Ultra Librarian STTH25M06FP CAD Model

Description

STTH25M06FP - Ultrafast Recovery Diode from STMicroelectronics

The STTH25M06FP, manufactured by STMicroelectronics, is a high-performance ultrafast recovery diode, designed to meet the rigorous demands of modern electronic applications. This component is particularly suitable for use in power supplies, converters, and high-frequency circuits where efficiency and reliability are paramount.

Key Features

  • High Voltage Capability: The STTH25M06FP is capable of withstanding voltages up to 600V, making it suitable for a wide range of applications in power management.
  • Ultrafast Switching: With an exceptionally fast reverse recovery time, this diode minimizes switching losses and enhances the overall efficiency of the system.
  • Low Reverse Recovery Charge (Qrr): The reduced charge helps in decreasing the switching losses and thermal stress on the diode, thus improving system longevity.
  • High Surge Current Capability: This feature allows the diode to handle high surge currents without failure, ensuring reliability under stress conditions.
  • Insulated Package: The STTH25M06FP comes in an insulated full pack package which provides electrical isolation from the heatsink, simplifying the design and enhancing safety.

Applications

The STTH25M06FP is versatile and can be used in a variety of applications:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits
  • High-frequency rectifiers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STTH25M06FP is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in the field. Whether used in industrial, automotive, or consumer electronics, this diode stands out for its durability and efficiency.

Technical Specifications

  • Package: TO-220FP
  • V<sub>RRM: 600V
  • I<sub>F(AV): 25A
  • t<sub>rr: Ultrafast recovery, typically 35 ns
  • Operating Junction Temperature: -40°C to 175°C

For engineers and designers seeking a robust and efficient ultrafast recovery diode, the STTH25M06FP from STMicroelectronics is an excellent choice that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1865 $56.8490
63+ $1.7941 $113.0283
97+ $1.7380 $168.5860
134+ $1.6819 $225.3746
173+ $1.6259 $281.2807
231+ $1.4577 $336.7287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention