EN
  • EN
  • DE

74V2T14STR

Part No 74V2T14STR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER TRIPLE SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74V
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-8
Package SOT-23-8
Win Source Part Number 765991-74V2T14STR
Family Name 74V2T14
Introduction Date December 06, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V2T14STR CAD Model

Description

STMicroelectronics Product Overview: 74V2T14STR

The 74V2T14STR is a high-performance, dual inverter gate integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This product is part of STMicroelectronics' 74V2 logic series, which is designed to offer a blend of high-speed operation and low-power consumption, making it a suitable choice for a variety of digital applications.

With its compact SOT-23-6 package, the 74V2T14STR is optimized for space-constrained applications where board real estate is at a premium. This device features two independent inverter gates, which can be used to implement logic inversion functions or as basic building blocks in more complex logic circuits.

Key Features:

  • Operating Voltage Range: The device supports a wide operating voltage range from 2.7V to 5.5V, which allows it to be used in various system voltage levels and ensures compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: The 74V2T14STR is designed for fast switching, providing quick response times that are essential for high-speed digital circuits.
  • Low Power Dissipation: It exhibits low power consumption, making it an ideal choice for battery-powered devices and power-sensitive applications.
  • High Noise Immunity: The device is characterized by a high degree of noise immunity, ensuring stable operation in electrically noisy environments.
  • Multiple Configurations: The dual inverter configuration allows for flexibility in design, enabling designers to use each inverter independently or in tandem depending on the circuit requirements.

Applications:

The versatility of the 74V2T14STR makes it suitable for a wide range of applications, including:

  • Signal processing
  • Logic level translation
  • Wave shaping and timing circuits
  • Control systems
  • Portable and battery-powered devices
  • Embedded systems

In conclusion, the 74V2T14STR from STMicroelectronics is a reliable and efficient solution for designers looking to incorporate dual inverter gates into their digital logic circuits. With its high-speed performance, low power consumption, and noise immunity, this product is well-suited to meet the demands of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess