EN
  • EN
  • DE

STTH25M06B-TR

Part No STTH25M06B-TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468623-STTH25M06B-TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 3.4 V @ 25 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60µA @ 600V
Grade -
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Ultra Librarian 3D Model Ultra Librarian STTH25M06B-TR CAD Model

Description

The STTH25M06B-TR, developed by STMicroelectronics, is a high-efficiency ultrafast rectifier designed to meet the stringent requirements of today's sophisticated electronic circuits. Itbelongs to a class of rectifiers renowned for their exceptional ability to convert alternating current (AC) into direct current (DC) with minimal loss of power, a characteristic crucial in maximizing energy efficiency across various applications. Characterized by its impressive switching speed and ability to handle high reverse voltage, the STTH25M06B-TR is specifically tailored for use in power supplies, inverters, and as a freewheeling diode in motor control circuits where efficiency and reliability are paramount. Its rapid response time is particularly beneficial in high-frequency circuits, ensuring that the power supply is both steady and reliable. Additionally, the STTH25M06B-TR's low forward voltage drop contributes significantly to reducing power loss and thermal dissipation, thereby improving overall system performance. With a package designed to minimize unnecessary radiation and enhanced durability, the STTH25M06B-TR stands as an optimal solution for engineers seeking to optimize their designs for both performance and energy efficiency, further cementing STMicroelectronics' role as a leader in semiconductor innovation.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess