EN
  • EN
  • DE

STTH20L03CT

Part No STTH20L03CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 10μA @ 300V
Operating Temperature - Junction -40°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1103940-STTH20L03CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH20L03CT CAD Model

Description

STTH20L03CT Ultrafast Recovery Diode

The STTH20L03CT from STMicroelectronics is a high-performance ultrafast recovery diode, designed to meet the demanding requirements of high-efficiency power electronics systems. This device is a part of the Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses. The STTH20L03CT is particularly suitable for use in switch-mode power supplies, inverters, and as a freewheeling diode in various power applications.

Constructed with robust and reliable technology, the STTH20L03CT features a dual center tap common cathode configuration, housed in a TO-220AB package. This configuration provides designers with flexibility and the potential for reducing the number of components in a circuit. The diode is characterized by its high reverse voltage of 300V and an average forward current of 20A, making it capable of handling high power and high surge currents without compromise.

One of the key attributes of the STTH20L03CT is its ultrafast recovery time, which significantly reduces the switching losses in the diode and enhances the overall efficiency of the power conversion system. This property is particularly beneficial in high-frequency operations where switching losses can have a major impact on performance and thermal management.

The diode also exhibits a low forward voltage drop, which contributes to the reduction of conduction losses. This feature, coupled with the device's high junction temperature capability, ensures that the STTH20L03CT can operate reliably even under harsh conditions, making it an ideal choice for industrial and automotive applications where reliability is of paramount importance.

In summary, the STTH20L03CT is a testament to STMicroelectronics' commitment to providing high-quality, energy-efficient components for advanced electronic systems. Its fast recovery time, high current capacity, and low loss characteristics make it an excellent choice for designers looking to optimize their power conversion systems for both performance and cost.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1564 $51.7536
57+ $1.7694 $100.8558
88+ $1.7141 $150.8408
121+ $1.6588 $200.7148
156+ $1.6035 $250.1460
209+ $1.4376 $300.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess