EN
  • EN
  • DE

STTH200L06TV1

Part No STTH200L06TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE MODULE 600V 120A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Maximum) at If 1.55V at 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 120ns
Current - Reverse Leakage at Vr 100μA at 600V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1262165-STTH200L06TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH200L06TV1 CAD Model

Description

STTH200L06TV1 - Ultrafast Recovery Diode

The STTH200L06TV1 is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This power diode is specifically engineered to meet the demanding requirements of high-efficiency power supply systems and is suitable for a variety of applications, including switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and high-frequency power converters.

With a repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 200A, the STTH200L06TV1 is capable of handling high surge currents without compromise. Its ultrafast recovery time minimizes power losses and improves overall efficiency, making it an ideal choice for applications requiring fast switching and minimal energy waste.

One of the key features of the STTH200L06TV1 is its low forward voltage drop (VF), which further enhances its efficiency during conduction. The diode's robust design ensures reliable operation even in harsh environments, and its high junction temperature capability provides a wide operating temperature range.

The STTH200L06TV1 is housed in a TO-220AB package, which offers excellent thermal performance and is easy to mount on a printed circuit board (PCB). Its package is designed to optimize the thermal transfer and ensure a low thermal resistance, which is critical for maintaining the diode's performance and longevity under high-power conditions.

Additional features of the STTH200L06TV1 include its avalanche capability, which provides protection against voltage transients, and its compliance with the RoHS directive, making it an environmentally friendly choice for electronic designs.

In summary, the STTH200L06TV1 from STMicroelectronics is a powerhouse diode that excels in high-speed switching applications. Its combination of high voltage and current ratings, ultrafast recovery times, low forward voltage drop, and robust package design make it a top choice for engineers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4566 $90.9132
3+ $37.2977 $111.8931
5+ $36.1322 $180.6610
6+ $34.9666 $209.7996
8+ $33.8011 $270.4088
10+ $30.3044 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess