EN
  • EN
  • DE

STTH15RQ06GY-TR

Part No STTH15RQ06GY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 15A D2PAK  /  Diode Standard 600 V 15A Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.95 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 20 µA @ 600 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17598-2,497-17598-6,497-17598-1
Standard Package 1,000
Win Source Part Number 1140976-STTH15RQ06GY-TR
Ultra Librarian 3D Model Ultra Librarian STTH15RQ06GY-TR CAD Model

Description

STTH15RQ06GY-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH15RQ06GY-TR is a cutting-edge ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the stringent requirements of high-efficiency converters and SMPS applications. With its exceptional performance and reliability, it is an ideal choice for a wide range of electronic circuits.

Key Features

  • High Reverse Voltage: The STTH15RQ06GY-TR boasts a high reverse voltage of 600V, making it suitable for applications requiring a robust diode that can handle significant voltage levels.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during operation.
  • Ultrafast Recovery Time: With its ultrafast recovery time, the STTH15RQ06GY-TR ensures minimal switching losses and is optimized for high-frequency operation.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, providing reliable performance under extreme conditions.
  • Soft Recovery Characteristics: The soft recovery behavior of the diode contributes to reduced electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Surface-Mount Package: This diode comes in a surface-mount DPAK package, offering a compact footprint and ease of integration into various electronic assemblies.

Applications

The STTH15RQ06GY-TR is suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Lighting applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STTH15RQ06GY-TR is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring long-term stability and durability in a variety of operating conditions.

Whether you are designing a new power supply unit or looking to enhance the efficiency of an existing system, the STTH15RQ06GY-TR ultrafast recovery diode from STMicroelectronics is an excellent choice that combines efficiency, speed, and reliability in a single, compact component.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2723 $58.5445
520+ $0.2235 $116.2200
800+ $0.2166 $173.2800
1,105+ $0.2095 $231.4975
1,430+ $0.2026 $289.7180
1,910+ $0.1816 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess