EN
  • EN
  • DE

STTH1512PI

Part No STTH1512PI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery - 1200 V diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 15μA @ 1200V
Mounting Style Through Hole
Package DOP3I-2 Insulated (Straight Leads)
Manufacturer Package DOP3I
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262151-STTH1512PI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH1512
Introduction Date March 02, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH1512PI CAD Model

Description

The STTH1512PI, manufactured by STMicroelectronics, is an ultrafast recovery diode designed to meet the high-efficiency requirements of today's power conversion applications. This robust component is a perfect fit for high-frequency power supplies, inverters, and as a freewheeling diode for motor control circuits.

Key Features

  • High Voltage Capability: This diode is capable of withstanding voltages up to 1200V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time, the STTH1512PI minimizes power loss and heat generation, which is critical for efficiency in power conversion systems.
  • Low Forward Voltage Drop: A low forward voltage drop reduces thermal and conduction losses, enhancing overall system efficiency.
  • High Surge Current Capability: This diode can handle high surge currents, providing robust performance during transient conditions.
  • Soft Recovery Characteristics: The soft recovery characteristic reduces electromagnetic interference (EMI), which is beneficial in noise-sensitive applications.
  • Insulated Package: The device comes in an insulated package, providing electrical isolation from the heatsink without the need for additional insulation pads.

Applications

The STTH1512PI is suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and clamp circuits
  • Motor control inverters
  • Free-wheeling diodes for motor control applications
  • High-frequency rectifiers

Product Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 1200V Average Forward Current (I<sub>F(AV)) 15A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 150A Operating Junction Temperature (T<sub>j) -40°C to +175°C Package TO-220FP

Overall, the STTH1512PI ultrafast recovery diode from STMicroelectronics offers a blend of high performance, reliability, and efficiency, ideal for modern power conversion challenges.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0314 $52.4082
31+ $3.3079 $102.5449
47+ $3.2045 $150.6115
65+ $3.1011 $201.5715
84+ $2.9978 $251.8152
112+ $2.6876 $301.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess