EN
  • EN
  • DE

STTH102

Part No STTH102
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 220V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 220V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 970mV @ 1A
Speed Fast Recovery =< 500ns > 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 1µA @ 220V
Mounting Style Through Hole
Package DO-204AL DO-41 Axial
Manufacturer Device Package DO-41
Operating Temperature - Junction 175°C (Max)
Catalog Standard Diode
Win Source Part Number 054023-STTH102
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH102 CAD Model

Description

The STTH102, by STMicroelectronics, is a high-efficiency ultrafast diode designed to meet the rigorous demands of modern electronic applications. This component is specifically engineered to offer a combination of low forward voltage drop and rapid reverse recovery time, making it an ideal choice for high-frequency rectification and freewheeling operations in power supplies and other power switching applications.

Key Features

  • Low Forward Voltage Drop (Vf): The STTH102 boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • Ultrafast Reverse Recovery Time (trr): With its quick reverse recovery time, the STTH102 minimizes switching losses and is suitable for high-frequency operation.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it robust against sudden overloads.
  • High Junction Temperature: The STTH102 can operate at high temperatures, maintaining performance even under thermal stress.

Applications

The versatility of the STTH102 allows it to be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH102 is manufactured with robust materials and is subjected to rigorous testing to ensure high reliability and performance consistency. This diode is compliant with industry standards, ensuring it can be integrated into various designs with confidence.

Ordering Information

To order or obtain more information about the STTH102, visit the STMicroelectronics website or contact an authorized distributor. The diode is available in various packages and quantities to suit diverse design and production requirements.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1020 $58.1400
1,380+ $0.0838 $115.6440
2,140+ $0.0811 $173.5540
2,945+ $0.0785 $231.1825
3,810+ $0.0759 $289.1790
5,095+ $0.0681 $346.9695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess