EN
  • EN
  • DE

STT3PF20VY

Part No STT3PF20VY
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097285-STT3PF20VY
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STT3PF20VY CAD Model

Description

The STT3PF20VY is a state-of-the-art power MOSFET from STMicroelectronics, designed to meet the stringent requirements of modern electronic devices. This robust and efficient MOSFET is part of ST's STripFET™ V series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-performance power switching applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with low-voltage logic and reducing power consumption in driving circuits.
  • High Switching Efficiency: With fast switching speeds and reduced switching losses, the STT3PF20VY is perfect for applications requiring high efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency, which is critical for power management applications.
  • Enhanced Thermal Performance: The device is encapsulated in a PowerFLAT™ 5x6 package that provides excellent thermal resistance, allowing for better heat dissipation and improved reliability.
  • 100% Avalanche Tested: Guarantees robustness and reliability, ensuring the MOSFET can withstand challenging conditions.

Applications

The versatility of the STT3PF20VY allows it to be used in a wide range of applications. These include, but are not limited to:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Management Solutions
  • Load Switches
  • Automotive Applications
  • High-Performance Computing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STT3PF20VY is manufactured with the highest standards, ensuring reliable performance in the field. The device's robustness is further backed by ST's rigorous testing protocols, which include temperature, electrical, and mechanical stress tests.

For engineers and designers looking for a MOSFET that offers high efficiency, thermal performance, and reliability, the STT3PF20VY is an excellent choice. Its advanced features and proven technology from STMicroelectronics make it a go-to component for power switching applications that demand the best.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess