EN
  • EN
  • DE

FPF2195

Part No FPF2195
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6WLCSP / Full Function Load Switch with Adjustable Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 55mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.96x1.66)
Mounting Style SMD
Part Number Series FPF2195
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805285-FPF2195
Ultra Librarian 3D Model Ultra Librarian FPF2195 CAD Model

Description

ON Semiconductor FPF2195 Full-Featured Load Switch

The FPF2195 from ON Semiconductor is a sophisticated load switch designed to provide a high level of protection and performance for electronic devices. This advanced component is engineered to manage the power supply in a variety of applications, ensuring efficient operation and extending the lifespan of the product it is integrated into. With its compact size and robust feature set, the FPF2195 is an ideal solution for managing power in space-constrained environments.

Key Features

  • Current Limiting: The FPF2195 offers adjustable current limiting to protect downstream components from overcurrent conditions. This feature is crucial for preventing damage to sensitive electronics and ensuring safe operation.
  • Thermal Shutdown: An integrated thermal shutdown mechanism provides additional safety by turning off the switch if the temperature exceeds a certain threshold, preventing overheating and potential thermal damage.
  • Controlled Turn-On: A controlled turn-on feature is included to minimize inrush current, which can be particularly beneficial when used with capacitive loads, reducing the likelihood of voltage drops and system instability.
  • Under-Voltage Lockout (UVLO): The FPF2195 is equipped with an under-voltage lockout function that ensures the switch remains off if the input voltage falls below a specific level, protecting the device from low voltage conditions.
  • Reverse Current Blocking: This load switch also features reverse current blocking to prevent current from flowing backward through the switch, which is essential for protecting the power source and maintaining the integrity of the power system.

Applications

The FPF2195 is versatile and can be used in a wide range of applications, including:

  • Smartphones and portable electronics
  • Wearable devices
  • Power management modules
  • Battery-powered systems
  • Industrial and medical equipment

With its comprehensive protection features and reliable performance, the ON Semiconductor FPF2195 load switch is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems. Its small footprint and high level of integration make it especially suitable for portable and compact devices where space is at a premium.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5721 $55.0235
80+ $1.2899 $103.1920
125+ $1.2496 $156.2000
170+ $1.2093 $205.5810
215+ $1.1690 $251.3350
290+ $1.0481 $303.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess