EN
  • EN
  • DE

STS7NF30L

Part No STS7NF30L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 30V - 0.021ohm - 7A SO-8 STripFET  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194784-STS7NF30L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS7NF30L CAD Model

Description

Discover the STS7NF30L MOSFET by STMicroelectronics

The STS7NF30L is a cutting-edge N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to deliver high-efficiency power conversion in various applications, thanks to its advanced STripFET™ II technology.

Key Features

  • Low Threshold Drive: The STS7NF30L operates with a low gate drive, making it suitable for use in low-power applications and enabling efficient gate driving.
  • High Switching Speed: With its fast switching performance, this MOSFET reduces switching losses and improves overall system efficiency, which is crucial in high-frequency power supplies and converters.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances power efficiency, especially in high current applications.
  • High Thermal Performance: The STS7NF30L comes in a surface-mount package that provides excellent thermal performance, ensuring reliability and longevity even under high operating temperatures.

Applications

The STS7NF30L is versatile and can be used in a wide range of applications, including:

  • Power Management Solutions
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches
  • High-Efficiency Power Supplies

Product Specifications

The STS7NF30L features a standard threshold voltage, typically around 2.0V, and can handle continuous drain currents up to 7A. It supports a maximum drain-source voltage (V<sub>DS) of 30V, making it suitable for a variety of low to medium voltage applications. The device is available in an SOT-223 package, which is not only compact but also allows for efficient PCB layout and space-saving designs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STS7NF30L MOSFET is no exception, as it is designed and manufactured to meet the highest standards of performance and reliability. Whether you're designing power supplies, motor controllers, or any other power-related application, the STS7NF30L is a reliable choice that ensures efficient operation and long-term stability.

For detailed technical specifications, application notes, and support documentation, please visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess