EN
  • EN
  • DE

STS3DPF30L

Part No STS3DPF30L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description DUAL P - CHANNEL 30V - 0.145ohm - 3A SO-8 STripFETO POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348248-STS3DPF30L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS3DPF30L CAD Model

Description

Introducing the STS3DPF30L - A High-Performance Inertial Sensor

The STS3DPF30L is a cutting-edge, low-power, high-performance 3-axis digital accelerometer from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This state-of-the-art sensor is designed to deliver precise motion detection and is an ideal choice for a wide range of applications, including mobile devices, gaming controllers, and various industrial applications.

Key Features

  • High Resolution: The STS3DPF30L offers a selectable full-scale range of ±2g/±4g/±8g/±16g, allowing for high-resolution output across a range of motion intensities.
  • Low Power Consumption: Engineered for efficiency, the device features ultra-low-power operational modes that significantly reduce power consumption while still providing reliable data.
  • Advanced Data Processing: With onboard digital motion processing, the STS3DPF30L can offload computation from the host processor, reducing system power and complexity.
  • Smart Embedded Functions: Including free-fall detection, 6D/4D orientation detection, and click/double-click recognition, these functions enable sophisticated motion event detection without requiring continuous data processing by the host.
  • High-Speed I2C/SPI Digital Output Interface: The sensor provides a fast and flexible communication interface, which is compatible with a wide range of microcontrollers and processors.

Robust Design

The STS3DPF30L is built to withstand the rigors of real-world use, featuring a high shock survivability rating. Its robust design ensures stable operation even under extreme conditions, making it a reliable choice for demanding applications.

Compact Form Factor

With its small footprint and low profile, the STS3DPF30L can be easily integrated into space-constrained designs, providing high-precision motion sensing without compromising on space.

Applications

The versatility of the STS3DPF30L makes it suitable for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Remote Controls
  • Game Consoles
  • Industrial and Robotics Systems

Whether you're developing the next generation of consumer electronics or enhancing the capabilities of industrial systems, the STS3DPF30L from STMicroelectronics offers the performance, durability, and efficiency needed to bring your projects to life.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess