EN
  • EN
  • DE

STR912FAW44

Part No STR912FAW44
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 347954-STR912FAW44
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian STR912FAW44 CAD Model

Description

The STR912FAW44 is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This high-performance MCU is a part of the STR9 family, which is based on the ARM9E processor core, and it integrates a rich set of peripherals and features to support complex tasks and real-time operations.

Key Features

  • CPU: ARM966E-S™ 32-bit RISC core operating at up to 96 MHz frequency, providing high computing power and an optimized interrupt management system for real-time applications.
  • Memory: The device comes with 512 KB of on-chip Flash memory and 96 KB of RAM, ensuring ample space for code and data storage.
  • Communication Peripherals: Multiple communication interfaces include USB 2.0 Full Speed, CAN 2.0B Active, two UARTs, SPI, I2C, and an Ethernet MAC for versatile connectivity options.
  • Timers and Counters: Advanced control timers, PWM timers, and watchdog timers are included for precise timing and system management.
  • Analog Features: The MCU is equipped with a 10-bit ADC with up to 16 channels, providing accurate conversion of analog signals to digital.
  • Security: Enhanced security features with a 128-bit unique ID and an in-circuit programmability feature for secure firmware updates and protection.
  • Power Management: Includes multiple power-saving modes such as Slow, Sleep, and Stop modes to optimize power consumption according to the application's needs.

Applications

The STR912FAW44 is designed for applications that require high-performance processing, connectivity, and real-time control, such as industrial control systems, networking equipment, point-of-sale terminals, and medical devices.

Development Support

STMicroelectronics provides comprehensive development tools for the STR912FAW44, including software libraries, development boards, and integrated development environments (IDEs) to facilitate rapid development and debugging of applications.

With its advanced architecture, a wide array of peripherals, and extensive development support, the STR912FAW44 is a reliable choice for engineers looking to develop sophisticated systems with stringent performance and connectivity requirements.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1725 $104.3450
3+ $42.8078 $128.4234
5+ $41.4703 $207.3515
6+ $40.1328 $240.7968
8+ $38.7953 $310.3624
10+ $34.7817 $347.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess