EN
  • EN
  • DE

STR755FR0H6

Part No STR755FR0H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR755
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262002-STR755FR0H6
Ultra Librarian 3D Model Ultra Librarian STR755FR0H6 CAD Model

Description

Product Overview: STR755FR0H6 - STMicroelectronics

The STR755FR0H6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust design and versatile applications. This MCU is part of the STR7 family that utilizes the ARM7TDMI processor core, ensuring efficient operation and compatibility with a wide range of software tools.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU operating at up to 60 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: Equipped with 256 KB of high-speed Flash memory and 16 KB of RAM, the STR755FR0H6 can handle complex programs and real-time data processing.
  • Connectivity: Offers a variety of communication interfaces including USB, CAN, UART, SPI, and I2C, making it suitable for industrial control, automotive applications, and communication gateways.
  • Timers and Counters: Features multiple 16-bit timers, a watchdog timer, and an RTC for scheduling and time-sensitive tasks.
  • Analog to Digital Converters: Comes with 10-bit ADCs providing accurate analog signal measurement and conversion, ideal for sensor interfacing.
  • Operating Voltage: Supports a wide range of supply voltages from 3.0V to 3.6V, allowing for flexibility in various power environments.
  • Package: Available in a LQFP64 package, which is conducive to compact PCB design and space-constrained applications.

Applications

The STR755FR0H6 is designed for applications that require a high level of integration and performance without sacrificing power efficiency. It is particularly well-suited for:

  • Industrial control systems
  • Automotive control units
  • Medical equipment
  • Embedded systems
  • Communication systems

Quality and Reliability

STMicroelectronics ensures that the STR755FR0H6 is manufactured to the highest standards of quality and reliability. This MCU undergoes rigorous testing and verification processes, guaranteeing performance even under challenging conditions.

With its advanced features and dependable performance, the STR755FR0H6 from STMicroelectronics stands out as a top choice for developers and engineers seeking a powerful MCU for their next project.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess