EN
  • EN
  • DE

STR750FV0T6

Part No STR750FV0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Base Product Number STR750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-5749
Standard Package 90
Win Source Part Number 1097258-STR750FV0T6
Ultra Librarian 3D Model Ultra Librarian STR750FV0T6 CAD Model

Description

The STR750FV0T6 is a high-performance 32-bit ARM7TDMI-S™ microcontroller brought to you by STMicroelectronics, a global semiconductor leader. This microcontroller is designed to offer an optimal balance between processing power, reduced power consumption, and peripheral set to meet the requirements of a wide range of embedded applications.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 60 MHz, providing high computing power and efficiency.
  • Memory: Equipped with up to 256 KB of on-chip Flash memory and 16 KB of RAM, ensuring ample space for complex applications.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 Full Speed, CAN, three UARTs, SPI, I2C, and an 8 to 14-bit parallel camera interface.
  • Timers: Features multiple timers, including four 16-bit timers and two PWM timers, for precise event measurement and waveform generation.
  • Analog Features: Comes with a 10-bit ADC with up to 16 channels, enabling the microcontroller to interface with analog sensors and convert their output to digital values.
  • Debugging and Development: Supports JTAG and SWD for debugging, facilitating easy development and troubleshooting.
  • Power Efficiency: Incorporates power-saving modes such as Slow, Standby, and Power-down modes to enhance power efficiency in various applications.
  • Operating Voltage: Operates within a range of 3.0 V to 3.6 V, suitable for battery-powered and portable devices.

Applications

The versatility of the STR750FV0T6 makes it an excellent choice for a multitude of applications, including industrial control systems, alarm systems, point-of-sale terminals, medical monitoring devices, and other embedded systems that require a robust and reliable microcontroller.

Support and Resources

STMicroelectronics provides extensive support for the STR750FV0T6 through a comprehensive set of development tools, software libraries, and documentation, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess