EN
  • EN
  • DE

STR715FR0T6

Part No STR715FR0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054010-STR715FR0T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR715FR0T6 CAD Model

Description

The STR715FR0T6 is a robust and versatile microcontroller produced by STMicroelectronics, one of the leading names in the semiconductor industry. This microcontroller is part of ST's STR7 family, designed to offer a high-performance ARM7TDMI® 32-bit RISC core. It is particularly well-suited for applications that require a perfect blend of power efficiency and processing capability.

Key Features

  • Core: ARM7TDMI® 32-bit RISC CPU operating at up to 59 MHz, which provides a perfect balance of power and performance, making it ideal for a wide range of embedded applications.
  • Memory: Comes with a substantial memory capacity, including 256 KB of on-chip Flash memory and 64 KB of RAM, allowing for efficient code storage and smooth data processing.
  • Connectivity: Features a rich set of peripherals for connectivity, including USB 2.0 full-speed interface, two UARTs, two I2C interfaces, and three SPIs, facilitating easy communication with other devices and peripherals.
  • Timer Functions: Equipped with multiple timers, including three 16-bit timers, a PWM timer, and a watchdog timer, which are essential for managing time-critical tasks and system resets.
  • ADC: Incorporates a 10-bit Analog-to-Digital Converter with up to 16 channels, allowing the microcontroller to interface with analog sensors and devices.
  • Operating Voltage: Operates within a wide range of supply voltages from 3.0 V to 3.6 V, ensuring compatibility with various power sources and systems.
  • Package: Available in a LQFP64 package, which is conducive to space-constrained applications while still offering sufficient I/O ports for complex tasks.

Applications

The STR715FR0T6 microcontroller is suitable for a diverse array of applications, particularly those that demand a high level of integration and processing power. It is commonly used in industrial control systems, automotive electronics, robotics, point-of-sale terminals, and medical devices. Its robust feature set also makes it an excellent choice for smart home devices, portable electronics, and communication gateways.

Why Choose STR715FR0T6

Choosing the STR715FR0T6 from STMicroelectronics means opting for a microcontroller that delivers reliable performance and a comprehensive feature set. Its ARM core offers a solid foundation for complex applications, while its extensive connectivity options and ample memory make it an adaptable solution for a multitude of embedded systems. STMicroelectronics' commitment to quality ensures that the STR715FR0T6 will be a dependable component of any hardware design.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0965 $75.2895
6+ $20.5920 $123.5520
9+ $19.9485 $179.5365
12+ $19.3051 $231.6612
16+ $18.6615 $298.5840
21+ $16.7310 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess