EN
  • EN
  • DE

STR715FR0H6

Part No STR715FR0H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI™ 16/32-BIT MCU WITH FLASH, USB, CAN 5 TIMERS, ADC, 10 COMMUNICATIONS INTERFACES | IC MCU 32BIT 64KB FLASH 64LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 32-Bit
Speed 66MHz
Connectivity I2C, HDLC, SmartCard, SPI, UART/USART
Peripherals PWM, WDT
The number of I/O 32
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Family Part Number STR71*F
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1261965-STR715FR0H6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR715FR0H6 CAD Model

Description

STMicroelectronics STR715FR0H6 Microcontroller

The STR715FR0H6 is a robust and versatile microcontroller produced by STMicroelectronics, designed to cater to a wide array of applications that require high levels of processing power and reliability. This microcontroller is part of the STR7 family, which is well-regarded for its high-performance ARM7TDMI® 32-bit RISC core. This core provides the computational muscle necessary for complex tasks, making the STR715FR0H6 an ideal choice for industrial control, automotive, and consumer electronics applications.

One of the standout features of the STR715FR0H6 is its rich set of peripherals. It includes multiple serial interfaces such as UARTs, SPI, and I²C, allowing for flexible communication options with other devices and systems. Additionally, it boasts a USB interface, which not only facilitates easy connectivity with computers and other USB devices but also supports USB 2.0 Full Speed operations.

The STR715FR0H6 is equipped with a variety of timers, including PWM timers for accurate control of motor speeds or LED dimming, and watchdog timers to ensure system reliability. The presence of a real-time clock also enables time-sensitive applications to function seamlessly.

With its on-chip Flash memory and RAM, the STR715FR0H6 provides ample storage for code and data, ensuring swift execution of applications without the need for external memory components. This integrated memory architecture helps to reduce system complexity and BOM costs, while also improving performance due to faster memory access speeds.

Furthermore, the STR715FR0H6 is designed with power efficiency in mind. It offers several power-saving modes, which enable the reduction of power consumption during idle periods, thus extending the battery life in portable applications.

The robustness of the STR715FR0H6 is further enhanced by its wide operating temperature range and the inclusion of advanced security features to protect the integrity of the system. Developers can also take advantage of STMicroelectronics' comprehensive development tools and software libraries to streamline the design process and reduce time-to-market.

In conclusion, the STR715FR0H6 from STMicroelectronics is a powerful and feature-rich microcontroller that offers a perfect blend of performance, connectivity, and efficiency, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8649 $59.1894
15+ $8.0942 $121.4130
23+ $7.8413 $180.3499
31+ $7.5884 $235.2404
40+ $7.3354 $293.4160
53+ $6.5766 $348.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess