EN
  • EN
  • DE

STR715FR0

Part No STR715FR0
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ARM7TDMI™ 32-bit MCU with Flash, USB, CAN 5 timers, ADC, 10 communications interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case TQFP64
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756962-STR715FR0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR715FR0 CAD Model

Description

Introducing the STR715FR0 Microcontroller from STMicroelectronics

The STR715FR0 is a robust and versatile microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is part of the STR7 family, which is known for its exceptional integration of a 32-bit ARM7TDMI RISC processor core. The STR715FR0 is tailored for a wide range of applications, from industrial control systems to automotive applications, and offers a perfect blend of power efficiency and processing capabilities.

At the heart of the STR715FR0 lies the ARM7TDMI core, operating at a frequency of up to 48 MHz. This core provides the computational horsepower necessary for complex algorithms and control tasks. The MCU boasts 256KB of embedded Flash memory, ensuring ample space for application code and data storage, along with 16KB of RAM for efficient runtime data handling.

The STR715FR0 is equipped with a rich set of peripherals that enhance its functionality and ease of integration into various systems. Some of its standout features include:

  • Multiple 16-bit timers with PWM capabilities for precise control tasks.
  • Two UARTs, two SPI interfaces, and an I2C bus for versatile communication options.
  • A USB interface for rapid data transfer and connectivity with other devices.
  • Analog-to-digital converter (ADC) channels for monitoring and control of analog signals.
  • Watchdog and real-time clock for reliable operation and time-sensitive applications.

Security and reliability have not been overlooked in the design of the STR715FR0. It features a memory protection unit (MPU) that enhances the security of the system by preventing unauthorized access to memory regions. Additionally, the Flash memory includes a write protection feature to safeguard the application code.

Developers will appreciate the comprehensive development support provided by STMicroelectronics for the STR7 family. A full suite of development tools, including software libraries, debugging interfaces, and evaluation boards, is available to streamline the development process and reduce time-to-market.

In summary, the STR715FR0 from STMicroelectronics is an exceptional choice for engineers looking for an MCU with a strong balance of processing power, memory resources, and peripheral integration. Its robust feature set and development support make it an ideal choice for a multitude of demanding applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess