Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR7
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, HDLC, I2C, SmartCard, SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 1261964-STR712FR2T6
Manufacturer Homepage www.st.com
Family Name STR712FR2
Introduction Date March 17, 2004
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR712FR2T6 CAD Model

Description

The STR712FR2T6 is a robust and versatile microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications requiring high performance, reliability, and low power consumption. This microcontroller is part of the STR7 family, which is well-known for its ARM7TDMI® 32-bit RISC core, enabling efficient processing and multitasking capabilities.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU operating at up to 66 MHz, providing excellent computational power and ensuring smooth operation for complex tasks.
  • Memory: The device comes with 256 KB of high-speed Flash memory and 64 KB of RAM, allowing for ample storage of code and data.
  • Connectivity: Rich connectivity options including USB 2.0 full-speed interface, two CAN interfaces, three UARTs, SPI, I2C, and more, facilitating easy communication with peripherals and other devices.
  • Timers: Multiple timers including PWM and watchdog timers for precise event management and system reset functionality.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 16 channels, enabling the microcontroller to interface with analog sensors and perform accurate data conversion.
  • Power Management: Integrated power management features that help in reducing power consumption during idle and active states, making it suitable for power-sensitive applications.
  • Debugging and Programming: JTAG and SWD support for simplified debugging and programming, enhancing development efficiency.

Applications

The STR712FR2T6 is ideal for a variety of applications, including industrial control systems, medical devices, automotive electronics, and embedded systems that demand high-speed processing and multiple connectivity options. Its robust feature set ensures that engineers can design flexible and powerful systems that can meet the rigorous demands of modern-day technology.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STR712FR2T6 microcontroller is no exception, as it is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the challenges of the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6325 $68.1625
9+ $12.7697 $114.9273
14+ $12.3383 $172.7362
20+ $11.4755 $229.5100
26+ $11.0441 $287.1466
32+ $10.6127 $339.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 802 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention