Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 15 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 90 µA @ 1200 V
Capacitance @ Vr, F 1200pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC15
Other Names 497-17640
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281974-STPSC15H12WL
Ultra Librarian 3D Model Ultra Librarian STPSC15H12WL CAD Model

Description

STPSC15H12WL - Silicon Carbide Power Schottky Diode

The STPSC15H12WL from STMicroelectronics is a state-of-the-art Silicon Carbide Power Schottky Diode designed to provide superior performance in power electronics systems. This robust diode is part of ST's SiC diode portfolio, which is known for its high-efficiency, low power loss characteristics, and high temperature operation capabilities.

With a voltage rating of 1200V and a current capacity of 15A, the STPSC15H12WL is well-suited for high-power applications that demand efficiency and reliability. The diode's low forward voltage drop (Vf) and negligible switching losses make it an excellent choice for applications such as power factor correction (PFC), boost converters, and other power conversion systems.

One of the key benefits of Silicon Carbide technology is its ability to operate at higher temperatures than traditional silicon-based diodes. The STPSC15H12WL can handle junction temperatures up to 175°C, making it an ideal choice for harsh environments and applications where cooling solutions are limited or not feasible.

The STPSC15H12WL also features a high surge current capability, which ensures robustness during transient conditions. This makes the diode a reliable component in power supplies, inverters, and motor drive applications where surge currents are common.

Designed with an emphasis on minimizing electromagnetic interference (EMI), the STPSC15H12WL presents a clean switching behavior, which is critical in applications where EMI can affect performance and reliability. This feature, combined with the diode's low leakage current, contributes to the overall system efficiency and longevity.

STMicroelectronics has packaged the STPSC15H12WL in a TO-247 long leads package, which offers excellent thermal performance and is compatible with standard mounting techniques. This package is designed to facilitate easy integration into a wide range of power electronic systems.

In summary, the STPSC15H12WL Silicon Carbide Power Schottky Diode from STMicroelectronics is a high-performance, robust, and efficient solution for modern power electronics applications. Its ability to operate at high temperatures, coupled with low power losses and EMI, make it an essential component for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0111 $60.0555
10+ $11.2508 $112.5080
16+ $10.8708 $173.9328
23+ $10.1106 $232.5438
29+ $9.7304 $282.1816
36+ $9.3504 $336.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,630 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention