EN
  • EN
  • DE

STPSC12H065CT

Part No STPSC12H065CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 650V TO220 / 650 V power Schottky silicon carbide diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 6A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 60μA at 650V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series STPSC12
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810236-STPSC12H065CT
Ultra Librarian 3D Model Ultra Librarian STPSC12H065CT CAD Model

Description

STPSC12H065CT - Silicon Carbide Power Schottky Diode

The STPSC12H065CT is a state-of-the-art Silicon Carbide (SiC) Power Schottky Diode designed and manufactured by STMicroelectronics. This diode is engineered to provide superior switching performance and higher reliability compared to Silicon-based diodes. With its SiC technology, the STPSC12H065CT offers reduced power losses, higher efficiency, and the ability to operate at high frequencies and temperatures.

Key Features

  • Low Forward Voltage Drop (Vf): The device has a very low forward voltage drop which significantly reduces conduction losses and enhances efficiency in applications.
  • High Surge Current Capability: It can handle high surge currents, making it suitable for rugged applications.
  • High-Temperature Operation: The diode can operate at junction temperatures as high as 175°C, enabling the design of high-density power supplies with a reduced cooling system.
  • No Reverse Recovery Charge (Qrr): The absence of reverse recovery charge ensures reduced switching losses and eliminates the need for snubber circuits in most applications.
  • High Switching Speed: The fast-switching capability of the STPSC12H065CT makes it ideal for high-frequency power converters.

Applications

The STPSC12H065CT is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • DC-DC converters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Product Specifications

The STPSC12H065CT comes in a TO-220AB package and features a repetitive peak reverse voltage (VRRM) of 650V and an average forward current (IF(AV)) of 12A. Its dual configuration in a common cathode scheme enables designers to simplify the layout and reduce component count while achieving high-performance standards.

Conclusion

With its robust design and advanced SiC technology, the STPSC12H065CT from STMicroelectronics is an excellent choice for engineers looking to improve system performance in high-power and high-efficiency applications. Its combination of low forward voltage, high surge current capability, and high-temperature operation make it a versatile component in the design of modern power electronic systems.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5641 $174.3588
94+ $2.4809 $233.2046
121+ $2.3989 $290.2669
162+ $2.1506 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess