EN
  • EN
  • DE

STPS8170DEE-TR

Part No STPS8170DEE-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 170V 8A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 900mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Mounting SMD (SMT)
Case / Package PowerFlat (3.3x3.3)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1090200-STPS8170DEE-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS8170DEE-TR CAD Model

Description

The STPS8170DEE-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This component is specifically engineered for applications that demand high efficiency and reliability in power management and conversion systems. It is widely used in switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • Voltage Rating: The rectifier supports a repetitive peak reverse voltage (VRRM) of up to 170V, making it suitable for high voltage operations.
  • Current Capacity: It has an average forward current (IF(AV)) of 8A, providing ample capacity for a wide range of power applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances overall efficiency by minimizing power loss during conduction.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, the STPS8170DEE-TR ensures reliable performance even under extreme temperature conditions.
  • Package Type: It comes in an industry-standard TO-220AB package, which is known for its ease of installation and excellent thermal performance.

Applications

The STPS8170DEE-TR is ideal for a variety of applications where efficient power conversion and rectification are required. Some of the typical applications include:

  • Switching power supplies
  • Adapters and chargers
  • DC-DC converters
  • Automotive electrical systems
  • Industrial power management

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS8170DEE-TR Power Schottky Rectifier is no exception, as it is designed to meet stringent quality standards. It offers excellent reliability and longevity, which is critical for designers and engineers looking to create durable and efficient electronic systems.

With its combination of high voltage capacity, low power loss, and robust thermal performance, the STPS8170DEE-TR is a versatile component that enhances the performance of a wide array of power applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8993 $57.9860
49+ $2.3790 $116.5710
76+ $2.3046 $175.1496
104+ $2.2303 $231.9512
134+ $2.1559 $288.8906
180+ $1.9329 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess