EN
  • EN
  • DE

STPS640CB

Part No STPS640CB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 40V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Maximum) at If 630mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 40V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number STPS640C
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1261930-STPS640CB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS640CB CAD Model

Description

The STPS640CB, manufactured by STMicroelectronics, is a high-efficiency power Schottky rectifier designed to be used in applications requiring low voltage, high frequency rectification. This device is particularly suited for switch mode power supplies and high frequency DC to DC converters.

Key Features

  • Voltage Ratings: The STPS640CB offers a repetitive peak reverse voltage (V<sub>RRM) of 40V, which makes it suitable for a wide range of low voltage applications.
  • Forward Current: It is capable of handling an average forward current (I<sub>F(AV)) of up to 6A, making it robust for high power density systems.
  • Low Forward Voltage Drop: The device has a low forward voltage drop, which enhances the overall efficiency of the system by reducing the power losses during operation.
  • High Junction Temperature: With an operating junction temperature range from -40°C to 150°C, the STPS640CB can reliably function in various thermal environments.
  • Package: The rectifier comes in a TO-252 (DPAK) surface-mount package, which is suitable for compact PCB designs and ensures good thermal performance.
  • Guard Ring Protection: It incorporates guard ring die construction for transient protection, ensuring the device's longevity and reliability under stressful conditions.

Applications

The STPS640CB's characteristics make it an ideal choice for a range of applications, including:

  • Power supply management in consumer electronics
  • Automotive converters and chargers
  • LED lighting systems
  • Telecommunication power systems
  • Industrial power distribution networks

Reliability and Quality

STMicroelectronics is known for its commitment to high-quality products, and the STPS640CB is no exception. It is designed and tested to meet strict standards, ensuring reliable performance and durability in the field. Whether for commercial or industrial applications, the STPS640CB Schottky Rectifier provides a trusted solution for efficient power rectification needs.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7883 $50.1894
44+ $2.2879 $100.6676
68+ $2.2164 $150.7152
94+ $2.1449 $201.6206
121+ $2.0734 $250.8814
162+ $1.8589 $301.1418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,722 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess